Capital Lighting, Inc. 37027 Lamps-Floor Lamps 407389

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 64.00 Bulb Type: TBD Qty: 3 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 64.00 Bulb Type: TBD Qty: 3 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
37027 Lamps-Floor Lamps - 407389 - Capital Lighting, Inc.
Columbus, OH, USA
37027 Lamps-Floor Lamps
407389
37027 Lamps-Floor Lamps 407389
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 64.00 Bulb Type: TBD Qty: 3 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 64.00
Bulb
Type: TBD
Qty: 3
Finish: Bronze
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407389
Product Name 37027 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details