Capital Lighting, Inc. 29391 Pendants-Bowl Style 407377

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 105.00 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Rust Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 105.00 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Rust Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29391 Pendants-Bowl Style - 407377 - Capital Lighting, Inc.
Columbus, OH, USA
29391 Pendants-Bowl Style
407377
29391 Pendants-Bowl Style 407377
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 105.00 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Rust Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 105.00
Bulb
Type: Medium
Qty: 11
Wattage: 100
Finish: Rust
Product Name: 11 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407377
Product Name 29391 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details