Capital Lighting, Inc. 31038 Lamps-Table Lamps 407317

Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Candelabra Qty: 2 Finish: Green Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Candelabra Qty: 2 Finish: Green Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31038 Lamps-Table Lamps - 407317 - Capital Lighting, Inc.
Columbus, OH, USA
31038 Lamps-Table Lamps
407317
31038 Lamps-Table Lamps 407317
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Candelabra Qty: 2 Finish: Green Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Finish: Green
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407317
Product Name 31038 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details