Capital Lighting, Inc. 67341 Flush Mounts-Bowl Style 407296

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67341 Flush Mounts-Bowl Style - 407296 - Capital Lighting, Inc.
Columbus, OH, USA
67341 Flush Mounts-Bowl Style
407296
67341 Flush Mounts-Bowl Style 407296
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407296
Product Name 67341 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details