Capital Lighting, Inc. 69638 Mid. Chandeliers-Pillar Candle 407289

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69638 Mid. Chandeliers-Pillar Candle - 407289 - Capital Lighting, Inc.
Columbus, OH, USA
69638 Mid. Chandeliers-Pillar Candle
407289
69638 Mid. Chandeliers-Pillar Candle 407289
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Bronze
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407289
Product Name 69638 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details