Capital Lighting, Inc. 70135 Pendants-Bowl Style 407288

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 65.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Burnished Steel/Ant Cop, Amber Mica Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 65.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Burnished Steel/Ant Cop, Amber Mica Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70135 Pendants-Bowl Style - 407288 - Capital Lighting, Inc.
Columbus, OH, USA
70135 Pendants-Bowl Style
407288
70135 Pendants-Bowl Style 407288
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 65.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Burnished Steel/Ant Cop, Amber Mica Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 65.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Burnished Steel/Ant Cop, Amber Mica
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407288
Product Name 70135 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details