Capital Lighting, Inc. 69974 Pendants-Bowl Style 407282

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 59.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 59.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69974 Pendants-Bowl Style - 407282 - Capital Lighting, Inc.
Columbus, OH, USA
69974 Pendants-Bowl Style
407282
69974 Pendants-Bowl Style 407282
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 59.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Cafe Noir/Silver Mica Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 59.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Cafe Noir/Silver Mica
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407282
Product Name 69974 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details