Capital Lighting, Inc. 67974 Mid. Chandeliers-Pillar Candle 407267

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67974 Mid. Chandeliers-Pillar Candle - 407267 - Capital Lighting, Inc.
Columbus, OH, USA
67974 Mid. Chandeliers-Pillar Candle
407267
67974 Mid. Chandeliers-Pillar Candle 407267
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407267
Product Name 67974 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details