Capital Lighting, Inc. 68115 Sconces-Single Candle 407260

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
68115 Sconces-Single Candle - 407260 - Capital Lighting, Inc.
Columbus, OH, USA
68115 Sconces-Single Candle
407260
68115 Sconces-Single Candle 407260
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Verdi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Verdi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407260
Product Name 68115 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details