Capital Lighting, Inc. 69388 Lamps-Floor Lamps 407254

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 74.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zard Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 74.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zard Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
69388 Lamps-Floor Lamps - 407254 - Capital Lighting, Inc.
Columbus, OH, USA
69388 Lamps-Floor Lamps
407254
69388 Lamps-Floor Lamps 407254
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 74.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Zard Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 74.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Zard
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407254
Product Name 69388 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details