Capital Lighting, Inc. 69629 Mini Pendants-Rod 407252

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69629 Mini Pendants-Rod - 407252 - Capital Lighting, Inc.
Columbus, OH, USA
69629 Mini Pendants-Rod
407252
69629 Mini Pendants-Rod 407252
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407252
Product Name 69629 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details