Capital Lighting, Inc. 68186 Sconces-Pocket 407234

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
68186 Sconces-Pocket - 407234 - Capital Lighting, Inc.
Columbus, OH, USA
68186 Sconces-Pocket
407234
68186 Sconces-Pocket 407234
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407234
Product Name 68186 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details