Capital Lighting, Inc. 69271 Semi-Flush Mts.-Bowl Style 407225

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 4 Finish: Orange, Red Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 4 Finish: Orange, Red Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69271 Semi-Flush Mts.-Bowl Style - 407225 - Capital Lighting, Inc.
Columbus, OH, USA
69271 Semi-Flush Mts.-Bowl Style
407225
69271 Semi-Flush Mts.-Bowl Style 407225
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 4 Finish: Orange, Red Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 4
Finish: Orange, Red
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407225
Product Name 69271 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details