Capital Lighting, Inc. 69256 Mini Pendants-Rod 407222

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69256 Mini Pendants-Rod - 407222 - Capital Lighting, Inc.
Columbus, OH, USA
69256 Mini Pendants-Rod
407222
69256 Mini Pendants-Rod 407222
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 16.00
Bulb
Type: Inter/T6
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407222
Product Name 69256 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details