Capital Lighting, Inc. 68577 Pendants-Bowl Style 407207

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 42.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: 59rwg Pbnawg Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 42.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: 59rwg Pbnawg Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68577 Pendants-Bowl Style - 407207 - Capital Lighting, Inc.
Columbus, OH, USA
68577 Pendants-Bowl Style
407207
68577 Pendants-Bowl Style 407207
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 42.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: 59rwg Pbnawg Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 42.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: 59rwg Pbnawg
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407207
Product Name 68577 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details