Capital Lighting, Inc. 68618 Pendants-Bowl Style 407203

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Xag 59rwg Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Xag 59rwg Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68618 Pendants-Bowl Style - 407203 - Capital Lighting, Inc.
Columbus, OH, USA
68618 Pendants-Bowl Style
407203
68618 Pendants-Bowl Style 407203
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Xag 59rwg Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 40.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Xag 59rwg
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407203
Product Name 68618 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details