Capital Lighting, Inc. 51061 Mini Pendants-Chain 407189

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51061 Mini Pendants-Chain - 407189 - Capital Lighting, Inc.
Columbus, OH, USA
51061 Mini Pendants-Chain
407189
51061 Mini Pendants-Chain 407189
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407189
Product Name 51061 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details