PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Steel
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 407180 |
| Product Name | 51074 Semi-Flush Mts.-Bowl Style |
| Application | Residential |