Capital Lighting, Inc. 49874 Lamps-Floor Lamps 407163

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
49874 Lamps-Floor Lamps - 407163 - Capital Lighting, Inc.
Columbus, OH, USA
49874 Lamps-Floor Lamps
407163
49874 Lamps-Floor Lamps 407163
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 73.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blue
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407163
Product Name 49874 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details