Capital Lighting, Inc. 50863 Mini Pendants-Rod 407159

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Kaj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Kaj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50863 Mini Pendants-Rod - 407159 - Capital Lighting, Inc.
Columbus, OH, USA
50863 Mini Pendants-Rod
407159
50863 Mini Pendants-Rod 407159
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Kaj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Kaj
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407159
Product Name 50863 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details