Capital Lighting, Inc. 51026 Pendants-Bowl Style 407151

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51026 Pendants-Bowl Style - 407151 - Capital Lighting, Inc.
Columbus, OH, USA
51026 Pendants-Bowl Style
407151
51026 Pendants-Bowl Style 407151
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407151
Product Name 51026 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details