Capital Lighting, Inc. 50112 Island/Pool Table-4 Light + 407137

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Length 0.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Length 0.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50112 Island/Pool Table-4 Light + - 407137 - Capital Lighting, Inc.
Columbus, OH, USA
50112 Island/Pool Table-4 Light +
407137
50112 Island/Pool Table-4 Light + 407137
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Length 0.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Length 0.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407137
Product Name 50112 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details