Capital Lighting, Inc. 50142 Pendants-Bowl Style 407133

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Bulb Type: Medium Wattage: 100 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Bulb Type: Medium Wattage: 100 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50142 Pendants-Bowl Style - 407133 - Capital Lighting, Inc.
Columbus, OH, USA
50142 Pendants-Bowl Style
407133
50142 Pendants-Bowl Style 407133
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Bulb Type: Medium Wattage: 100 Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Bulb
Type: Medium
Wattage: 100
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407133
Product Name 50142 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details