Capital Lighting, Inc. 50168 Pendants-Bowl Style 407131

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50168 Pendants-Bowl Style - 407131 - Capital Lighting, Inc.
Columbus, OH, USA
50168 Pendants-Bowl Style
407131
50168 Pendants-Bowl Style 407131
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407131
Product Name 50168 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details