Capital Lighting, Inc. 50363 Mid. Chandeliers-Glass Down 407114

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50363 Mid. Chandeliers-Glass Down - 407114 - Capital Lighting, Inc.
Columbus, OH, USA
50363 Mid. Chandeliers-Glass Down
407114
50363 Mid. Chandeliers-Glass Down 407114
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407114
Product Name 50363 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details