Capital Lighting, Inc. 50612 Lamps-Accent Lamps 407109

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: TBD Finish: Antique Copper Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: TBD Finish: Antique Copper Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50612 Lamps-Accent Lamps - 407109 - Capital Lighting, Inc.
Columbus, OH, USA
50612 Lamps-Accent Lamps
407109
50612 Lamps-Accent Lamps 407109
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: TBD Finish: Antique Copper Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Bulb
Type: TBD
Finish: Antique Copper
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407109
Product Name 50612 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details