Capital Lighting, Inc. 50638 Island/Pool Table-3 Light Bar 407107

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 25.50 Length 25.50 Bulb Type: Inter/T6 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 25.50 Length 25.50 Bulb Type: Inter/T6 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50638 Island/Pool Table-3 Light Bar - 407107 - Capital Lighting, Inc.
Columbus, OH, USA
50638 Island/Pool Table-3 Light Bar
407107
50638 Island/Pool Table-3 Light Bar 407107
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 25.50 Length 25.50 Bulb Type: Inter/T6 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 25.50
Length 25.50
Bulb
Type: Inter/T6
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407107
Product Name 50638 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details