Capital Lighting, Inc. 50660 Flush Mounts-Bowl Style 407106

Description
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50660 Flush Mounts-Bowl Style - 407106 - Capital Lighting, Inc.
Columbus, OH, USA
50660 Flush Mounts-Bowl Style
407106
50660 Flush Mounts-Bowl Style 407106
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407106
Product Name 50660 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details