Capital Lighting, Inc. 51291 Large Chandeliers-Candle 407093

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51291 Large Chandeliers-Candle - 407093 - Capital Lighting, Inc.
Columbus, OH, USA
51291 Large Chandeliers-Candle
407093
51291 Large Chandeliers-Candle 407093
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407093
Product Name 51291 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details