Capital Lighting, Inc. 66608 Pendants-Glass Down 407086

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66608 Pendants-Glass Down - 407086 - Capital Lighting, Inc.
Columbus, OH, USA
66608 Pendants-Glass Down
407086
66608 Pendants-Glass Down 407086
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407086
Product Name 66608 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details