Capital Lighting, Inc. 66618 Sconces-Pocket 407083

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Roast Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Roast Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66618 Sconces-Pocket - 407083 - Capital Lighting, Inc.
Columbus, OH, USA
66618 Sconces-Pocket
407083
66618 Sconces-Pocket 407083
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Roast Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Roast
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407083
Product Name 66618 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details