Capital Lighting, Inc. 52446 Sconces-Single Glass 407069

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
52446 Sconces-Single Glass - 407069 - Capital Lighting, Inc.
Columbus, OH, USA
52446 Sconces-Single Glass
407069
52446 Sconces-Single Glass 407069
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Craftsman
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407069
Product Name 52446 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details