Capital Lighting, Inc. 64980 Exterior -Post/Pier Head 407039

Description
PRODUCT DETAILS / SPECS Height: 11.00 Bulb Type: Medium Qty: 1 Finish: Brown Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Height: 11.00 Bulb Type: Medium Qty: 1 Finish: Brown Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
64980 Exterior -Post/Pier Head - 407039 - Capital Lighting, Inc.
Columbus, OH, USA
64980 Exterior -Post/Pier Head
407039
64980 Exterior -Post/Pier Head 407039
PRODUCT DETAILS / SPECS Height: 11.00 Bulb Type: Medium Qty: 1 Finish: Brown Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Height: 11.00
Bulb
Type: Medium
Qty: 1
Finish: Brown
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407039
Product Name 64980 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details