Capital Lighting, Inc. Bathroom Fixtures-Three Lights 406862

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Vanity UPC: 842639007285 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Vanity UPC: 842639007285 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 406862 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
406862
Bathroom Fixtures-Three Lights 406862
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burled Bronze Product Name: Three Light Vanity UPC: 842639007285 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burled Bronze
Product Name: Three Light Vanity
UPC: 842639007285
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406862
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details