Capital Lighting, Inc. Large Chandeliers-Glass Shade 406843

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007131 Category: Chandelier Glass: Faux Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007131 Category: Chandelier Glass: Faux Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 406843 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
406843
Large Chandeliers-Glass Shade 406843
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Satin Nickel Product Name: 16 Light Chandelier UPC: 842639007131 Category: Chandelier Glass: Faux Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 41.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Satin Nickel
Product Name: 16 Light Chandelier
UPC: 842639007131
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406843
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details