Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 406839

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Euro Bronze Product Name: Two Light Semi-Flush UPC: 842639007124 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Euro Bronze Product Name: Two Light Semi-Flush UPC: 842639007124 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 406839 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
406839
Semi-Flush Mts.-Bowl Style 406839
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Euro Bronze Product Name: Two Light Semi-Flush UPC: 842639007124 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Euro Bronze
Product Name: Two Light Semi-Flush
UPC: 842639007124
Category: Semi-Flush
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406839
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details