Capital Lighting, Inc. Semi-Flush Mts.-Other 406838

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Semi-Flush UPC: 842639007247 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Semi-Flush UPC: 842639007247 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Other - 406838 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Other
406838
Semi-Flush Mts.-Other 406838
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Semi-Flush UPC: 842639007247 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Semi-Flush
UPC: 842639007247
Category: Semi-Flush
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406838
Product Name Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details