Capital Lighting, Inc. Semi-Flush Mts.-Candle 406835

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Semi-Flush UPC: 842639007339 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Semi-Flush UPC: 842639007339 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Candle - 406835 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Candle
406835
Semi-Flush Mts.-Candle 406835
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Semi-Flush UPC: 842639007339 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rubbed Bronze
Product Name: Four Light Semi-Flush
UPC: 842639007339
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406835
Product Name Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details