Capital Lighting, Inc. 49850BLE-782 Sconces-Single Glass 406785

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: Single-Light Wall/Bath UPC: 785652498541 Category: Pendant Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: Single-Light Wall/Bath UPC: 785652498541 Category: Pendant Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49850BLE-782 Sconces-Single Glass - 406785 - Capital Lighting, Inc.
Columbus, OH, USA
49850BLE-782 Sconces-Single Glass
406785
49850BLE-782 Sconces-Single Glass 406785
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: Single-Light Wall/Bath UPC: 785652498541 Category: Pendant Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.81
Length 8.81
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: Single-Light Wall/Bath
UPC: 785652498541
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406785
Product Name 49850BLE-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details