Capital Lighting, Inc. 44063-782 Bathroom Fixtures-Four Lights 406778

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four-Light Wall/Bath UPC: 785652406379 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four-Light Wall/Bath UPC: 785652406379 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44063-782 Bathroom Fixtures-Four Lights - 406778 - Capital Lighting, Inc.
Columbus, OH, USA
44063-782 Bathroom Fixtures-Four Lights
406778
44063-782 Bathroom Fixtures-Four Lights 406778
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four-Light Wall/Bath UPC: 785652406379 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heirloom Bronze
Product Name: Four-Light Wall/Bath
UPC: 785652406379
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406778
Product Name 44063-782 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details