Capital Lighting, Inc. 44063-05 Bathroom Fixtures-Four Lights 406775

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652406300 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652406300 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44063-05 Bathroom Fixtures-Four Lights - 406775 - Capital Lighting, Inc.
Columbus, OH, USA
44063-05 Bathroom Fixtures-Four Lights
406775
44063-05 Bathroom Fixtures-Four Lights 406775
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652406300 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four-Light Wall/Bath
UPC: 785652406300
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406775
Product Name 44063-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details