Capital Lighting, Inc. 39382BLE-965 Large Chandeliers-Glass Shade 406773

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Antique Brushed Nickel Product Name: 15-Light Chandelier UPC: 785652393853 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Antique Brushed Nickel Product Name: 15-Light Chandelier UPC: 785652393853 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39382BLE-965 Large Chandeliers-Glass Shade - 406773 - Capital Lighting, Inc.
Columbus, OH, USA
39382BLE-965 Large Chandeliers-Glass Shade
406773
39382BLE-965 Large Chandeliers-Glass Shade 406773
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Antique Brushed Nickel Product Name: 15-Light Chandelier UPC: 785652393853 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 41.50
Length 41.50
Bulb
Type: GU24
Qty: 15
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: 15-Light Chandelier
UPC: 785652393853
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406773
Product Name 39382BLE-965 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details