Capital Lighting, Inc. 44060-05 Sconces-Single Glass 406771

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Single-Light Sussex Wall/Bath UPC: 785652440649 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Single-Light Sussex Wall/Bath UPC: 785652440649 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44060-05 Sconces-Single Glass - 406771 - Capital Lighting, Inc.
Columbus, OH, USA
44060-05 Sconces-Single Glass
406771
44060-05 Sconces-Single Glass 406771
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Single-Light Sussex Wall/Bath UPC: 785652440649 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Single-Light Sussex Wall/Bath
UPC: 785652440649
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 5/8`` DP:3``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406771
Product Name 44060-05 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details