Capital Lighting, Inc. 44851-05 Bathroom Fixtures-Two Lights 406712

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Gladstone Wall/Bath UPC: 785652445866 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Gladstone Wall/Bath UPC: 785652445866 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44851-05 Bathroom Fixtures-Two Lights - 406712 - Capital Lighting, Inc.
Columbus, OH, USA
44851-05 Bathroom Fixtures-Two Lights
406712
44851-05 Bathroom Fixtures-Two Lights 406712
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Gladstone Wall/Bath UPC: 785652445866 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.19
Height: 8.81
Length 8.81
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two-Light Gladstone Wall/Bath
UPC: 785652445866
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406712
Product Name 44851-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details