Capital Lighting, Inc. 44850-782 Sconces-Single Glass 406711

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Gladstone Wall/Bath UPC: 785652445804 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Gladstone Wall/Bath UPC: 785652445804 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44850-782 Sconces-Single Glass - 406711 - Capital Lighting, Inc.
Columbus, OH, USA
44850-782 Sconces-Single Glass
406711
44850-782 Sconces-Single Glass 406711
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Gladstone Wall/Bath UPC: 785652445804 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.81
Length 8.81
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: Single-Light Gladstone Wall/Bath
UPC: 785652445804
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406711
Product Name 44850-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details