Capital Lighting, Inc. 49216BLE-782 Bathroom Fixtures-Two Lights 406708

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Heirloom Bronze Product Name: Two-Light Balmoral UPC: 785652216770 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Heirloom Bronze Product Name: Two-Light Balmoral UPC: 785652216770 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49216BLE-782 Bathroom Fixtures-Two Lights - 406708 - Capital Lighting, Inc.
Columbus, OH, USA
49216BLE-782 Bathroom Fixtures-Two Lights
406708
49216BLE-782 Bathroom Fixtures-Two Lights 406708
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Heirloom Bronze Product Name: Two-Light Balmoral UPC: 785652216770 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Length 4.25
Bulb
Type: T5
Qty: 2
Wattage: 21
Finish: Heirloom Bronze
Product Name: Two-Light Balmoral
UPC: 785652216770
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406708
Product Name 49216BLE-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details