Capital Lighting, Inc. 89240BL-780 Exterior -Post/Pier Head 406696

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.88 Length 22.88 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Single-Light Post Lantern UPC: 785652934056 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.88 Length 22.88 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Single-Light Post Lantern UPC: 785652934056 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89240BL-780 Exterior -Post/Pier Head - 406696 - Capital Lighting, Inc.
Columbus, OH, USA
89240BL-780 Exterior -Post/Pier Head
406696
89240BL-780 Exterior -Post/Pier Head 406696
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.88 Length 22.88 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burled Iron Product Name: Single-Light Post Lantern UPC: 785652934056 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.88
Length 22.88
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Burled Iron
Product Name: Single-Light Post Lantern
UPC: 785652934056
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406696
Product Name 89240BL-780 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details