Capital Lighting, Inc. 89250PBLE-12 Exterior -Wall Mount 406691

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Yorktowne Outdoor Wall UPC: 785652892530 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Yorktowne Outdoor Wall UPC: 785652892530 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89250PBLE-12 Exterior -Wall Mount - 406691 - Capital Lighting, Inc.
Columbus, OH, USA
89250PBLE-12 Exterior -Wall Mount
406691
89250PBLE-12 Exterior -Wall Mount 406691
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Yorktowne Outdoor Wall UPC: 785652892530 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Length 16.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: Single Light Yorktowne Outdoor Wall
UPC: 785652892530
Category: Outdoor Lighting
Glass: Swirled Marbleize
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406691
Product Name 89250PBLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details