Capital Lighting, Inc. 89316PBLE-12 Exterior -Wall Mount 406679

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Length 12.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Wall Lantern UPC: 785652893162 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Length 12.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Wall Lantern UPC: 785652893162 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89316PBLE-12 Exterior -Wall Mount - 406679 - Capital Lighting, Inc.
Columbus, OH, USA
89316PBLE-12 Exterior -Wall Mount
406679
89316PBLE-12 Exterior -Wall Mount 406679
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Length 12.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Wall Lantern UPC: 785652893162 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Length 12.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: Single Light Wall Lantern
UPC: 785652893162
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406679
Product Name 89316PBLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details