Capital Lighting, Inc. 89322BL-12 Exterior -Post/Pier Head 406677

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.25 Length 24.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Bancroft Post UPC: 785652893230 Category: Outdoor Lighting Glass: Smooth White Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.25 Length 24.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Bancroft Post UPC: 785652893230 Category: Outdoor Lighting Glass: Smooth White Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89322BL-12 Exterior -Post/Pier Head - 406677 - Capital Lighting, Inc.
Columbus, OH, USA
89322BL-12 Exterior -Post/Pier Head
406677
89322BL-12 Exterior -Post/Pier Head 406677
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.25 Length 24.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Bancroft Post UPC: 785652893230 Category: Outdoor Lighting Glass: Smooth White Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.25
Length 24.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: Single Light Bancroft Post
UPC: 785652893230
Category: Outdoor Lighting
Glass: Smooth White
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406677
Product Name 89322BL-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details